Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 18 |
---|---|
Contact Base Material | Beryllium Copper |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | 30µin, .762µm |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Material | Nickel |
Contact Orientation | Straight |
Contact Termination Area Plating Thickness | 1.27µm, 1.27µin |
Wire Contact Termination Area Plating Material | Nickel |
Centerline (Pitch) | .118in, 3mm |
Connector Mounting Type | Board Mount |
Packaging Method | Bag |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
278-0386-10200A=CONN,SKT Part Number: 6646348-1 | Internal Number: 6646348-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 6646348-1?
Additional datasheets, footprints and schematics for 6646348-1 are listed on our Part Details page. You can also find images and similar parts to 6646348-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6646348-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6646348-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6646348-1 fall under?
The 6646348-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 6646348-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6646348-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6646348-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6646348-1 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 6646348-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6646348-1 often in real-time on the comparison pages.
What if I can't find stock of 6646348-1?
You can fill out our help required form which you can use to request a quote for 6646348-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.