66461-5 Power Connectors by TE Connectivity

SKT,.062 DIA,.025 SQ POST,LP

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.78

Distributor Stock
Logo for Farnell
Farnell
from US$1,654.25
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.78
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Contact Termination Area Plating Thickness 100µin, 2.54µm
端子の下地めっきの材料 Nickel
Contact Base Material Brass
Contact Shape & Form Square
Underplate Material Thickness 50µin, 1.27µm
Contact Mating Area Plating Thickness .76µm, 30µin
Contact Mating Area Plating Material Gold
Contact Current Rating (Max) 13A
Contact Termination Area Plating Material Tin-Lead
Contact Size 16
Contact Underplating Material Nickel
Contact Type Socket
Wire Size .03mm², 32AWG
Mating Pin Diameter .062in, 1.57mm
Post Size .64mm, .025in
Test Current 13A
Wire Insulation Support Without
Circuit Application Power & Signal
Wire/Cable Type Discrete Wire
For Use With M Series Connectors
Packaging Method Carton
Packaging Quantity 1000
Product Type Contact
Connector & Contact Terminates To Wire & Cable
Wire Wraps per Post 2
Termination Type Wire Wrap
Operating Temperature Range -67 – 302°F, -55 – 150°C

Alternative Descriptions

Connector, Skt,.062 Dia,.025 Sq Post, Lp | TE Connectivity 66461-5 | RS Americas
Skt,.062 Dia,.025 Sq Post,lp Rohs Compliant: No |Amp Te Connectivity 66461-5 | Newark Electronics
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 66461-5?

Additional datasheets, footprints and schematics for 66461-5 are listed on our Part Details page. You can also find images and similar parts to 66461-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 66461-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66461-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 66461-5 fall under?

The 66461-5 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 66461-5 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 66461-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 66461-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 66461-5 have stock available?

Authorised distributors including RS Americas, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 66461-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 66461-5 often in real-time on the comparison pages.

What if I can't find stock of 66461-5?

You can fill out our help required form which you can use to request a quote for 66461-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay