Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
664593-000,
9-1195236-3 |
Plating Material | Cadmium |
---|---|
Panel Gasket | With |
Number of Rows | 2 |
Number of Positions | 40 |
端子のタイプ | Socket |
Multiple Contact Types | Without |
Contact Plating Material | Gold Over Nickel |
Tail Length | 6.1mm |
Centerline (Pitch) | .1in |
Mating Retention Type | Jackscrew |
Contact Retention | With |
Mating Alignment Type | Keyed |
Mating Retention | With |
Mating Alignment | With |
Flange | With |
Mating Hardware | Jackscrew |
Option | Short Post |
Packaging Method | Package |
Shell Size | 50.8 [2] |
Row-to-Row Spacing | .1in, 2.54mm |
Boxmount | Yes |
Shielded | No |
Housing Type | Stacking Hole |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | Yes |
Product Type | Connector |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Wire Wrap |
Conn MTC Modular Connector RCP Solder ST Thru-Hole | Avnet America |
Rack & Panel Connectors MTC100-BF2-S32 | Sager |
Where can I find additional details, specifications and documents for a 664593-000?
Additional datasheets, footprints and schematics for 664593-000 are listed on our Part Details page. You can also find images and similar parts to 664593-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 664593-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 664593-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 664593-000 fall under?
The 664593-000 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 664593-000 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 664593-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 664593-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 664593-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 664593-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 664593-000 often in real-time on the comparison pages.
What if I can't find stock of 664593-000?
You can fill out our help required form which you can use to request a quote for 664593-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.