Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
664529-004,
2-1201539-7 |
No distributors results available
TE Adapter Code | 40 |
---|---|
Material | Aluminum Alloy |
Adapter Plating Material | Cadmium per SAE AMS-QQ-P-416, Type II, Class 3, over appropriate under plate, per SAE AS85049 (500 Hour Salt Spray) |
Adapter Entry Size | 6 |
Braid | 36 Single |
Cable Diameter Range | 48 – 76mm, 188 – 3in |
Connector Detail Specification Number | D38999/40, D38999/24, D38999/42, D38999/20, D38999/47, D38999/26, D38999/46 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,W |
TE Connector Interface Code | 40 |
Style | Tinel-Lock |
Sealable | Yes |
Connector Shell Size | C, 13 |
Adapter Angle | 00 |
Connector System | Cable-to-Cable |
Termination Device Type | Tinel-Lock Ring, Side-Entry Tinel-Lock Ring |
Where can I find additional details, specifications and documents for a 664529-004?
Additional datasheets, footprints and schematics for 664529-004 are listed on our Part Details page. You can also find images and similar parts to 664529-004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 664529-004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 664529-004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 664529-004 fall under?
The 664529-004 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 664529-004 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 664529-004 you can contact the distributor directly for product support, shipping queries etc.
Is the 664529-004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 664529-004 have stock available?
There is no stock from authorised distributors for 664529-004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 664529-004 often in real-time on the comparison pages.
What if I can't find stock of 664529-004?
You can fill out our help required form which you can use to request a quote for 664529-004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.