Status: | Unknown |
---|---|
Series: | ICCON Series |
RoHS: | Unknown |
Prices starting from US$3.11
Product Range | ICCON Series |
---|---|
Gender | Receptacle |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Through Hole Right Angle |
Power To The Board Sngl Pole Pwr Conn Ra Thru |Amp Te Connectivity 6643232-1 | Newark Electronics |
Power to the Board SNGL POLE PWR CONN RA THRU | Rapid Electronics |
TE Connectivity ICCON SKT ASSY Rectangular Power Connect | Distrelec |
HIGH PWR CONN, RCPT, 35A/250VAC, PCB | Farnell |
Conn Power SKT 1 POS Solder RA Thru-Hole 1 Terminal 1 Port | Avnet America |
CONNECTOR, POWER, SOCKET, R/A, 1WAY | element14 |
ICCON,SKT,ASSY | Boersig |
Where can I find additional details, specifications and documents for a 6643232-1?
Additional datasheets, footprints and schematics for 6643232-1 are listed on our Part Details page. You can also find images and similar parts to 6643232-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6643232-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6643232-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6643232-1 fall under?
The 6643232-1 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6643232-1 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6643232-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6643232-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6643232-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6643232-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6643232-1 often in real-time on the comparison pages.
What if I can't find stock of 6643232-1?
You can fill out our help required form which you can use to request a quote for 6643232-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.