66425-4 Part Information

Details for 66425-4 by TE Connectivity

Connectors>Power Connectors>Power Contacts

Part Downloads

Part Specifications

Contact Underplating Material Nickel
Underplate Material Thickness 1.27µm, 50µin
Contact Type Pin
Contact Termination Area Plating Finish Matte
Contact Current Rating (Max) 13A
Contact Size 16
Contact Termination Area Plating Thickness 50µin, 1.27µm
Contact Base Material Brass
Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Precious Metal
Contact Mating Area Plating Thickness .76µm, 30µin
端子の下地めっきの材料 Nickel
Accepts Wire Insulation Diameter Range .04 – .06in, 1.02 – 1.52mm
Mating Pin Diameter 1.57mm, .062in
Wire Size 30 – 26AWG, .05 – .15mm²
Test Current 13A
Agency/Standard CSA, UL
UL File Number E28476
Wire Insulation Support With
Circuit Application Power & Signal
For Use With CPC Connectors, G Series Connectors, M Series Connectors
Wire/Cable Type Discrete Wire
Comment Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125].
Packaging Quantity 4000
Packaging Method Reel
Connector & Contact Terminates To Wire & Cable
Product Type Contact
Termination Type Crimp
Operating Temperature Range -67 – 194°F, -55 – 90°C
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: 5022
Global Product Line: 230
GPL Description: Industrial

Compatible Parts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 66425-4?

Additional datasheets, footprints and schematics for 66425-4 are listed in our Part Details tab. You can also find the 66425-4 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 66425-4 in the Pricing & Inventory tab next to part details. You can view 66425-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 66425-4 fall under?

The 66425-4 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 66425-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 66425-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 66425-4 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 66425-4 have stock available?

There is no stock from authorised distributors for 66425-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 66425-4 often in real-time on the comparison pages.

What if I can't find stock of 66425-4?

You can fill out our help required form which you can use to request a quote for 66425-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 66425-4

Loading...
Loading Results for 66425-4
We use cookies to improve your experience. See our privacy policy.
Okay