Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Base Material | Brass |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Type | Pin |
Contact Mating Area Plating Thickness | 15µin, .38µm |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Finish | Matte |
Contact Termination Area Plating Material | Tin |
Contact Size | 16 |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | .05 – .15mm², 30 – 26AWG |
Accepts Wire Insulation Diameter Range | 1.02 – 1.52mm, .04 – .06in |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
III+ PIN,30-26,15AU/FL,STRIP Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Pin Gold Tin With | Connector Contact | Part Number: 66425-3 | Internal Number: 66425-3 | TE Connectivity | TE Store |
Iii+ Pin,30-26,15Au/Fl,strip |Amp Te Connectivity 66425-3 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Connector, III+ Pin,30-26,15Au/Fl, Strip | TE Connectivity 66425-3 | RS Americas |
Where can I find additional details, specifications and documents for a 66425-3?
Additional datasheets, footprints and schematics for 66425-3 are listed on our Part Details page. You can also find images and similar parts to 66425-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66425-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66425-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66425-3 fall under?
The 66425-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66425-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66425-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 66425-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66425-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 66425-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66425-3 often in real-time on the comparison pages.
What if I can't find stock of 66425-3?
You can fill out our help required form which you can use to request a quote for 66425-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.