Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Termination Area Plating Finish | Matte |
---|---|
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Barrel Type | Open Barrel |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Precious Metal |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Tin |
Contact Size | 16 |
Mating Pin Diameter | .062in, 1.57mm |
Wire Size | .05 – .15mm², 30 – 26AWG |
Accepts Wire Insulation Diameter Range | .36 – .76mm, .014 – .03in |
Test Current | 13A |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
For Use With | CPC Connectors |
Spring Material | Stainless Steel |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Connector Contact,pin,crimp Terminal |Amp Te Connectivity 66393-4 | Newark Electronics |
Contact PIN Crimp ST Cable Mount | Avnet America |
Connector, III+ Pin,30-26,30Au/Fl, Strip | TE Connectivity 66393-4 | RS Americas |
Special Order: III+ PIN,30-26,30AU/FL,STRIP Contact Type: Pin Contact Mating Area Plating Material: Precious Metal Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Retention Type Within Housing: Locking Lance Pin Precious Metal Tin With | Connector Contact | Part Number: 66393-4 | Internal Number: 66393-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 66393-4?
Additional datasheets, footprints and schematics for 66393-4 are listed on our Part Details page. You can also find images and similar parts to 66393-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66393-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66393-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66393-4 fall under?
The 66393-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66393-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66393-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 66393-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66393-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 66393-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66393-4 often in real-time on the comparison pages.
What if I can't find stock of 66393-4?
You can fill out our help required form which you can use to request a quote for 66393-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.