Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Battery Voltage | 3.7V |
---|---|
Battery Technology | Lithium Polymer |
Battery Capacity | 2Ah |
Battery Terminals | Connector |
External Diameter | 36.6mm |
External Height | 64.5mm |
External Width | 36.6mm |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 66380712099?
Additional datasheets, footprints and schematics for 66380712099 are listed on our Part Details page. You can also find images and similar parts to 66380712099 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66380712099 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66380712099 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66380712099 fall under?
The 66380712099 is listed under Batteries & Chargers > Batteries - Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to 66380712099 when available in the Batteries - Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66380712099 you can contact the distributor directly for product support, shipping queries etc.
Is the 66380712099 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66380712099 have stock available?
There is no stock from authorised distributors for 66380712099.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66380712099 often in real-time on the comparison pages.
What if I can't find stock of 66380712099?
You can fill out our help required form which you can use to request a quote for 66380712099 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.