Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Battery Voltage | 3.7V |
---|---|
Battery Technology | Lithium Polymer |
Battery Capacity | 1.25Ah |
Battery Terminals | Solder Tab |
External Diameter | 36.6mm |
External Height | 5mm |
Weight | 24g |
RoHS Compliant | NA |
Lithium Polymer Battery, 3.7V, 1Ah | Newark Electronics |
Where can I find additional details, specifications and documents for a 66380711099?
Additional datasheets, footprints and schematics for 66380711099 are listed on our Part Details page. You can also find images and similar parts to 66380711099 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66380711099 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66380711099 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66380711099 fall under?
The 66380711099 is listed under Batteries & Chargers > Batteries - Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to 66380711099 when available in the Batteries - Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66380711099 you can contact the distributor directly for product support, shipping queries etc.
Is the 66380711099 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66380711099 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 66380711099.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66380711099 often in real-time on the comparison pages.
What if I can't find stock of 66380711099?
You can fill out our help required form which you can use to request a quote for 66380711099 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.