Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
663681-000,
6-1195230-9 |
No distributors results available
Nut Diameter (Across Flats) | 22mm, .87in |
---|---|
Feedthrough Type | 1-Sided |
Color | Olive Drab |
Feedthrough Material | Aluminum Alloy |
Feedthrough Plating Material | Cadmium Over Electroless Nickel |
Material Code | 100 |
Modification | 60° Metalwork |
Expanded Inside Diameter (Min) | 8.5mm, .334in |
Recovered Inside Diameter (Max) | .236in, 6mm |
Body Diameter (Across Flats) | 29mm, 1.14in |
Feedthrough Inside Diameter (Max) | 10.2mm, .4in |
Thread Length | 20mm, .787in |
Mounting Style | Bulkhead |
Molded Flange Length | 2.559in, 65mm |
Mounting Hole Diameter | .669in, 17mm |
Screw & Hole Thread Size | M16 x 1.5 |
Adhesive Code | S1030 |
Adhesive Type | Hot-Melt |
Angle | Straight |
Product Type | Heat Shrink Cable Feedthrough |
Shielded | Yes |
Flammability | Low Fire Hazard |
Where can I find additional details, specifications and documents for a 663681-000?
Additional datasheets, footprints and schematics for 663681-000 are listed on our Part Details page. You can also find images and similar parts to 663681-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 663681-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 663681-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 663681-000 fall under?
The 663681-000 is listed under Harnessing > Heat Shrink Components > Feedthroughs.
Can I view similar or alternative parts?
You can view similar parts to 663681-000 when available in the Feedthroughs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 663681-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 663681-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 663681-000 have stock available?
There is no stock from authorised distributors for 663681-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 663681-000 often in real-time on the comparison pages.
What if I can't find stock of 663681-000?
You can fill out our help required form which you can use to request a quote for 663681-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.