Status: | Unknown |
---|---|
Series: | Evo-Stik Series |
RoHS: | Unknown |
Adhesive Type | Grab |
---|---|
Adhesive Colour | Transparent |
Cure | - |
Tensile Strength | - |
Dispensing Method | Tube |
Volume | - |
Weight | 5g |
Product Range | Evo-Stik Series |
SVHC | No SVHC (27-Jun-2018) |
Adhesive Applications | Bonding General Purpose |
Where can I find additional details, specifications and documents for a 663671?
Additional datasheets, footprints and schematics for 663671 are listed on our Part Details page. You can also find images and similar parts to 663671 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 663671 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 663671 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 663671 fall under?
The 663671 is listed under Chemicals & Adhesives > Adhesives & Glues > Structural Adhesives.
Can I view similar or alternative parts?
You can view similar parts to 663671 when available in the Structural Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 663671 you can contact the distributor directly for product support, shipping queries etc.
Is the 663671 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 663671 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 663671.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 663671 often in real-time on the comparison pages.
What if I can't find stock of 663671?
You can fill out our help required form which you can use to request a quote for 663671 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.