Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1195229-7,
6635613001 |
Conductor Material | Nickel-Coated Copper |
---|---|
Wire Color | Red, Blue |
Number of Conductors | 2 |
Wire Diameter | .055in, 1.4mm |
Overall Outside Diameter | 2.8mm, .11in |
Wire Size | 20AWG |
Voltage Rating | 600V |
Wire Source | United Kingdom |
Product Type | Cable |
Product Classification | High Performance - Spec 44, 55 & RCW |
Cable Type | Spec 55 |
Cable Style | Special Construction |
Operating Temperature Range | -65 – 200°C |
Multi-Conductor Cables 55K9082-20-2/6 | Sager |
Where can I find additional details, specifications and documents for a 6635613001?
Additional datasheets, footprints and schematics for 6635613001 are listed on our Part Details page. You can also find images and similar parts to 6635613001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6635613001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6635613001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6635613001 fall under?
The 6635613001 is listed under Wire & Cable > Multicore Cable.
Can I view similar or alternative parts?
You can view similar parts to 6635613001 when available in the Multicore Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6635613001 you can contact the distributor directly for product support, shipping queries etc.
Is the 6635613001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6635613001 have stock available?
Authorised distributors including Sager and Avnet America have stock available or on a lead time for 6635613001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6635613001 often in real-time on the comparison pages.
What if I can't find stock of 6635613001?
You can fill out our help required form which you can use to request a quote for 6635613001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.