Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3,075.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3,075.62
|
No stock
|
Buy Now |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 1 Output, 1Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 100V |
Output Current Min | 0A |
Output Current Max | 1A |
Power Rating | 100W |
Supply Voltage Min | 207VAC |
Supply Voltage Max | 253VAC |
Manufacturer Warranty | 1 Year |
Product Range | - |
Plug Type | EU UK |
SVHC | No SVHC (15-Jun-2015) |
Approval Bodies | EEC EMC |
Height | 88.1mm |
Input Voltage | 207V AC to 253V AC |
Length | 364.4mm |
Manufacturers Warranty | 3 Years |
Output Current | 1A |
Output Voltage | 100V |
Supply Voltage Typ | 230V AC |
Weight | 12.7kg |
Weight Min | 12.7kg |
Width | 425.5mm |
POWER SUPPLY, 1CH, 100V, 1A, ADJUSTABLE | Farnell |
Where can I find additional details, specifications and documents for a 6634B-230-PLG?
Additional datasheets, footprints and schematics for 6634B-230-PLG are listed on our Part Details page. You can also find images and similar parts to 6634B-230-PLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6634B-230-PLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6634B-230-PLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6634B-230-PLG fall under?
The 6634B-230-PLG is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 6634B-230-PLG when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6634B-230-PLG you can contact the distributor directly for product support, shipping queries etc.
Is the 6634B-230-PLG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6634B-230-PLG have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 6634B-230-PLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6634B-230-PLG often in real-time on the comparison pages.
What if I can't find stock of 6634B-230-PLG?
You can fill out our help required form which you can use to request a quote for 6634B-230-PLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.