Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Contact Mating Area Plating Material | Precious Metal |
---|---|
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Current Rating (Max) | 13A |
Contact Size | 16 |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Termination Area Plating Finish | Matte |
Underplate Material Thickness | 1.27µm, 50µin |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Accepts Wire Insulation Diameter Range | .08 – .1in, 2.03 – 2.54mm |
Mating Pin Diameter | 1.57mm, .062in |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
For Use With | CPC Connectors |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
PIN ASSY,.062 DIA,TYPE III Contact Type: Pin Contact Mating Area Plating Material: Precious Metal Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Pin Precious Metal Tin With | Connector Contact | Part Number: 66332-4 | Internal Number: 66332-4 | TE Connectivity | TE Store |
Pin Assy,.062 Dia,type Iii |Amp Te Connectivity 66332-4 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Circular Connector, PIN ASSY,.062 DIA, TYPE III | TE Connectivity 66332-4 | RS Americas |
Where can I find additional details, specifications and documents for a 66332-4?
Additional datasheets, footprints and schematics for 66332-4 are listed on our Part Details page. You can also find images and similar parts to 66332-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66332-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66332-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66332-4 fall under?
The 66332-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66332-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66332-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 66332-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66332-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 66332-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66332-4 often in real-time on the comparison pages.
What if I can't find stock of 66332-4?
You can fill out our help required form which you can use to request a quote for 66332-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.