Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Base Material | Brass |
Contact Termination Area Plating Thickness | .25µm, 10µin |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Underplate Material Thickness | 30µin, .76µm |
Contact Termination Area Plating Material | Gold |
Contact Type | Socket |
Contact Current Rating (Max) | 13A |
Contact Size | 16 |
Contact Underplating Material | Nickel |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | .2 – .6mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | 2.03 – 2.54mm, .08 – .1in |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | G Series Connectors, M Series Connectors, CPC Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
III+ SKT,24-20,30AU>10,STRIP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Contact Retention Within Housing: With Contact Size: Size 16 Socket Gold With | Connector Contact | Part Number: 66331-2 | Internal Number: 66331-2 | TE Connectivity | TE Store |
Iii+ Skt,24-20,30Au | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Connector, III+ Skt,24-20,30Au>10,Strip | TE Connectivity 66331-2 | RS Americas |
III+ SKT,24-20,30AU>10,STRIP | Farnell |
Where can I find additional details, specifications and documents for a 66331-2?
Additional datasheets, footprints and schematics for 66331-2 are listed on our Part Details page. You can also find images and similar parts to 66331-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66331-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66331-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66331-2 fall under?
The 66331-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66331-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66331-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 66331-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66331-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 66331-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66331-2 often in real-time on the comparison pages.
What if I can't find stock of 66331-2?
You can fill out our help required form which you can use to request a quote for 66331-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.