6633 WH001 Alpha Wire Parts by Alpha Wire

CABLE 22AWG 3 CORE WHITE 304.8M

Status: Unknown
Series: 6633 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2,003.76

Distributor Stock
Logo for Farnell
Farnell
from US$2,003.76
8
in stock
Buy Now
Logo for RS
RS
from US$2,317.06
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2,795.93
-
Buy Now

Specifications

Cable Shielding Unscreened
No. of Cores 3Core
Wire Gauge 22AWG
Conductor Area CSA -
Reel Length (Imperial) 1000ft
Reel Length (Metric) 304.8m
Jacket Colour White
No. of Max Strands x Strand Size 7 x 0.255mm
Conductor Material Copper
Jacket Material PVC
External Diameter 4.3mm
Voltage Rating 600V
Product Range 6633 Series
SVHC No SVHC (15-Jan-2019)
Cable Type Unshielded
Conductor Make-up 7 / 30AWG
Outer Diameter 4.3mm
Shield Type Unshielded
Wire Size 22AWG

Alternative Descriptions

CABLE, 22AWG, 3 CORE, WHITE, 304.8M | Farnell
22AWG 7/30 3C UNSHLD | RS
Unshielded Multiconductor Cable 3 Conductor 22Awg 1000Ft | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6633 WH001?

Additional datasheets, footprints and schematics for 6633 WH001 are listed on our Part Details page. You can also find images and similar parts to 6633 WH001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6633 WH001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6633 WH001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6633 WH001 fall under?

The 6633 WH001 is listed under Alpha Wire Parts.

Can I view similar or alternative parts?

You can view similar parts to 6633 WH001 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6633 WH001 you can contact the distributor directly for product support, shipping queries etc.

Is the 6633 WH001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6633 WH001 have stock available?

Authorised distributors including Farnell, RS and Newark Electronics have stock available or on a lead time for 6633 WH001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6633 WH001 often in real-time on the comparison pages.

What if I can't find stock of 6633 WH001?

You can fill out our help required form which you can use to request a quote for 6633 WH001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay