66259-4 Power Connectors by TE Connectivity

MALE CONTACT ASSY. (L.P.)

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.54

Distributor Stock
Logo for RS
RS
from US$5.85
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$3.83
2,176
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$3.49
446
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$3.83
435
in stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$2.54
192
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$7.03
85
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$5.75
70
in stock
Buy Now
Logo for Boersig
Boersig
from US$6.89
70
in stock
Buy Now
Logo for TE Store
TE Store
from US$5.55
69
in stock
Buy Now
Logo for Conrad
Conrad
from US$7.96
22
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
200
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.64
-
Buy Now
Logo for Avnet America
Avnet America
from US$4.52
-
Buy Now
Logo for element14
element14
from US$5.01
-
Buy Now
Logo for Farnell
Farnell
from US$5.78
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Contact Mating Area Plating Material Silver
Contact Termination Area Plating Material Silver
Contact Underplating Material Copper
Wire Contact Termination Area Plating Material Silver
Contact Type Pin
Contact Mating Area Plating Thickness 2.54µm, 100µin
Contact Base Material Copper
Contact Termination Area Plating Thickness 100µin, 2.54µm
Contact Current Rating (Max) 35A
端子の下地めっきの材料 Copper
Crimp Area Plating Finish Silver
Contact Orientation Right Angle
Wire Size 10AWG, 5 – 6mm²
Accepts Wire Insulation Diameter Range 4.83 – 5.59mm, .19 – .22in
Test Current 35A
Mount Type Crimp
Wire Insulation Support With
Circuit Application Power
Special Features Loose Piece
For Multiple Crimp No
Wire/Cable Type Discrete Wire
For Use With CPC Connectors, M Series Connectors, G Series Connectors
Comment Hand Tool No. 69710-1 uses Die Insert No. 90145-2 for 16 AWG and Die Insert No. 90145-1 for 14-12 AWG wire.
Packaging Quantity 100
Packaging Method Bag
Product Type Contact
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Termination Type Crimp
Operating Temperature Range -40 – 85°C, -40 – 185°F


Alternative Descriptions

Type XII Series Size 16 Male Crimp Circular Connector Contact | TE Connectivity 66259-4 | RS Americas
P&S Connectors PIN CONTACT 10-8AWG silver Type | Rapid Electronics
MALE CONTACT ASSY. (L.P.) Contact Type: Tab Contact Mating Area Plating Material: Silver Wire Contact Termination Area Plating Material: Silver Wire Size: 10 AWG Wire Size: 5 – 6 mm² Tab Silver 10 AWG | Connector Contact | Part Number: 66259-4 | Internal Number: 66259-4 | TE Connectivity | TE Store
AWG: 10 | Conrad
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet Abacus
CRIMP CONTACT, PIN, TYPE XII, POWER | RS
Contact, Pin, 10-8Awg, Crimp | Newark Electronics
CONTACT, PIN, 10-8AWG, CRIMP | element14


66259-4 Connectors by Unknown

CONTACT PIN 10-8AWG CRIMP

Status: Unknown
Series: Multimate Type XII Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range Multimate Type XII Series
Contact Gender Pin
Contact Termination Type Crimp
Wire Size AWG Max 8AWG
Contact Plating Silver Plated Contacts
For Use With AMP CPC Series G Series & M Series Connectors
Wire Size AWG Min 10AWG
Contact Material Copper
SVHC No SVHC (07-Jul-2017)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 66259-4?

Additional datasheets, footprints and schematics for 66259-4 are listed on our Part Details page. You can also find images and similar parts to 66259-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 66259-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66259-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 66259-4 fall under?

The 66259-4 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 66259-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 66259-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 66259-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 66259-4 have stock available?

Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, Electro Enterprises and Rapid Electronics have stock available or on a lead time for 66259-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 66259-4 often in real-time on the comparison pages.

What if I can't find stock of 66259-4?

You can fill out our help required form which you can use to request a quote for 66259-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay