Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.19
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.67
|
118
in stock
|
Buy Now | |
Heilind Electronics
from US$3.19
|
246
in stock
|
Buy Now | |
element14
from US$4.20
|
118
in stock
|
Buy Now | |
Rapid Electronics
from US$9.70
|
77
in stock
|
Buy Now | |
Chip One Stop
from US$5.70
|
77
in stock
|
Buy Now | |
Distrelec
from US$4.68
|
77
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.19
|
57
in stock
|
Buy Now | |
Avnet America
from US$4.54
|
-
|
Buy Now | |
RS Americas
from US$3.80
|
-
|
Buy Now | |
Boersig
from US$5.72
|
-
|
Buy Now | |
TE Store
from US$4.59
|
-
|
Buy Now | |
Farnell
from US$6.04
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
端子の下地めっきの材料 | Copper |
---|---|
Contact Type | Pin |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Contact Underplating Material | Copper |
Contact Current Rating (Max) | 15A |
Contact Mating Area Plating Material | Tin-Lead |
Contact Mating Area Plating Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Material | Tin-Lead |
Wire Contact Termination Area Plating Material | Tin-Lead |
Contact Orientation | Right Angle |
Contact Base Material | Copper |
Crimp Area Plating Finish | Tin |
Wire Size | 10AWG, 5 – 6mm² |
Accepts Wire Insulation Diameter Range | 4.83 – 5.59mm, .19 – .22in |
Test Current | 15A |
Wire Insulation Support | With |
Mount Type | Crimp |
Special Features | Loose Piece |
For Multiple Crimp | No |
Circuit Application | Power |
For Use With | CPC Connectors, M Series Connectors, G Series Connectors |
Wire/Cable Type | Discrete Wire |
Comment | Hand Tool No. 69710-1 uses Die Insert No. 90145-2 for 16 AWG and Die Insert No. 90145-1 for 14-12 AWG wire. |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Contact, Pin, 10-8Awg, Crimp | Newark Electronics |
CONTACT, PIN, 10-8AWG, CRIMP | element14 |
P&S Connectors PIN CONTACT 10 AWG tin Type XII | Rapid Electronics |
TE Connectivity - AMP Power Contact MALE CONTACT ASSY. (L.P.) | Distrelec |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Contact, Pin, Crimp, 10AWG, Tin Plated Contacts, Copper Material, Type II Series | TE Connectivity 66259-1 | RS Americas |
MALE CONTACT ASSY. (L.P.) Contact Type: Tab Contact Mating Area Plating Material: Tin-Lead Wire Contact Termination Area Plating Material: Tin-Lead Wire Size: 10 AWG Wire Size: 5 – 6 mm² Tab Tin-Lead 10 AWG | Connector Contact | Part Number: 66259-1 | Internal Number: 66259-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 66259-1?
Additional datasheets, footprints and schematics for 66259-1 are listed on our Part Details page. You can also find images and similar parts to 66259-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66259-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66259-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66259-1 fall under?
The 66259-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66259-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66259-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 66259-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66259-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Rapid Electronics and Chip One Stop have stock available or on a lead time for 66259-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66259-1 often in real-time on the comparison pages.
What if I can't find stock of 66259-1?
You can fill out our help required form which you can use to request a quote for 66259-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.