66254-6 Part Information

Details for 66254-6 by TE Connectivity

Connectors>Power Connectors>Power Contacts

Part Downloads

Part Specifications

Wire Contact Termination Area Plating Material Tin
Contact Underplating Material Copper
Contact Mating Area Plating Thickness 1.27µm, 50µin
Contact Base Material Copper
Contact Orientation Right Angle
Contact Current Rating (Max) 15A
端子の下地めっきの材料 Copper
Contact Termination Area Plating Thickness 1.27µm, 50µin
Contact Type Pin
Crimp Area Plating Finish Tin
Contact Mating Area Plating Material Tin
Contact Termination Area Plating Material Tin
Wire Size 5 – 6mm², 10AWG
Accepts Wire Insulation Diameter Range 4.83 – 5.59mm, .19 – .22in
Test Current 15A
Wire Insulation Support With
Mount Type Crimp
Circuit Application Power & Signal
For Multiple Crimp No
Special Features Loose Piece
Wire/Cable Type Discrete Wire
For Use With G Series Connectors, CPC Connectors, M Series Connectors
Packaging Method Reel
Packaging Quantity 1500
Product Type Contact
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Wire
Termination Type Crimp
Operating Temperature Range -40 – 185°F, -40 – 85°C
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: 5016
Global Product Line: 088
GPL Description: Aerospace Defense & Marine

Compatible Parts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 66254-6?

Additional datasheets, footprints and schematics for 66254-6 are listed in our Part Details tab. You can also find the 66254-6 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 66254-6 in the Pricing & Inventory tab next to part details. You can view 66254-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 66254-6 fall under?

The 66254-6 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 66254-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 66254-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 66254-6 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 66254-6 have stock available?

There is no stock from authorised distributors for 66254-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 66254-6 often in real-time on the comparison pages.

What if I can't find stock of 66254-6?

You can fill out our help required form which you can use to request a quote for 66254-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 66254-6

Loading...
Loading Results for 66254-6
We use cookies to improve your experience. See our privacy policy.
Okay