Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.55
Contact Base Material | Copper |
---|---|
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Crimp Area Plating Finish | Gold |
Contact Underplating Material | Copper |
Contact Type | Pin |
端子の下地めっきの材料 | Copper |
Contact Termination Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 35A |
Wire Contact Termination Area Plating Material | Gold |
Contact Orientation | Right Angle |
Crimp Area Plating Thickness | 30µin |
Contact Termination Area Plating Material | Gold |
Wire Size | 10AWG, 5 – 6mm² |
Accepts Wire Insulation Diameter Range | .19 – .22in, 4.83 – 5.59mm |
Test Current | 35A |
Wire Insulation Support | With |
Mount Type | Crimp |
Special Features | Loose Piece |
Circuit Application | Power & Signal |
For Multiple Crimp | No |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1500 |
Packaging Method | Strip |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Male Type Xii Ground Contact |Amp Te Connectivity 66254-5 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Male Type Xii Ground Contact | TE Connectivity 66254-5 | RS Americas |
Pin & Socket Connectors MALE TYPE XII GROUND CONTACT | Sager |
Where can I find additional details, specifications and documents for a 66254-5?
Additional datasheets, footprints and schematics for 66254-5 are listed on our Part Details page. You can also find images and similar parts to 66254-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66254-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66254-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66254-5 fall under?
The 66254-5 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66254-5 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66254-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 66254-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66254-5 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 66254-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66254-5 often in real-time on the comparison pages.
What if I can't find stock of 66254-5?
You can fill out our help required form which you can use to request a quote for 66254-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.