Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.22
|
1,454
in stock
|
Buy Now | |
Chip One Stop
from US$3.54
|
18,000
in stock
|
Buy Now | |
Heilind Electronics
from US$4.55
|
5,625
in stock
|
Buy Now | |
Newark Electronics
from US$7.69
|
1,454
in stock
|
Buy Now | |
element14
from US$4.85
|
1,454
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.55
|
1,312
in stock
|
Buy Now | |
TE Store
from US$4.36
|
270
in stock
|
Buy Now | |
Future Electronics
from US$3.84
|
-
|
Buy Now | |
Avnet America
from US$3.78
|
-
|
Buy Now | |
RS Americas
from US$5.06
|
-
|
Buy Now | |
TTI Europe
from US$4.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Crimp Area Plating Thickness | 30µin |
---|---|
Contact Orientation | Right Angle |
Contact Mating Area Plating Material | Gold |
Crimp Area Plating Finish | Gold |
Contact Underplating Material | Copper |
端子の下地めっきの材料 | Copper |
Contact Type | Pin |
Contact Termination Area Plating Material | Gold |
Contact Termination Area Plating Thickness | 30µin, .76µm |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Wire Contact Termination Area Plating Material | Gold |
Contact Current Rating (Max) | 35A |
Contact Base Material | Copper |
Wire Size | 10AWG, 5 – 6mm² |
Accepts Wire Insulation Diameter Range | .19 – .22in, 4.83 – 5.59mm |
Test Current | 35A |
Wire Insulation Support | With |
Mount Type | Crimp |
Circuit Application | Power |
Special Features | Loose Piece |
For Multiple Crimp | No |
For Use With | M Series Connectors, CPC Connectors, G Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1500 |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Contact, Pin, 10-8Awg, Crimp | Newark Electronics |
CONTACT, PIN, 10-8AWG, CRIMP | element14 |
MALE CONTACT ASSY (STRIP) Contact Type: Tab Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Wire Size: 10 AWG Wire Size: 5 – 6 mm² Tab Gold 10 AWG | Connector Contact | Part Number: 66253-6 | Internal Number: 66253-6 | TE Connectivity | TE Store |
10-8 AWG Power Contact Discrete Wire Crimp Pin Multimate Connector | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
MALE CONTACT ASSY (STRIP) | TE Connectivity 66253-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | Type XII Series |
RoHS: | Unknown |
Product Range | Type XII Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 8AWG |
Contact Plating | Gold Plated Contacts |
For Use With | G Series M Series CPC Connectors |
Where can I find additional details, specifications and documents for a 66253-6?
Additional datasheets, footprints and schematics for 66253-6 are listed on our Part Details page. You can also find images and similar parts to 66253-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66253-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66253-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66253-6 fall under?
The 66253-6 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66253-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66253-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 66253-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66253-6 have stock available?
Authorised distributors including Chip One Stop, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 66253-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66253-6 often in real-time on the comparison pages.
What if I can't find stock of 66253-6?
You can fill out our help required form which you can use to request a quote for 66253-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.