662435-000

Harnessing

> Heat Shrink Components

> End Caps

distributor space
Organise Price Comparison Results by
Distributor Statistics for 662435-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 662435-000
Series Information for 662435-000 - TE Connectivity
  • Status: Active
  • Aliases: 6-1195221-7, 662435-000
  • Product Code: C367
  • Global Product Line: 731
  • GPL Description: Aerospace Defense & Marine

Description

101A021-3/86-0

Specifications

Sealant:
Yes
Adhesive Pre-Coat:
Yes
Material Systems Code:
10
Material Code:
3
Material:
Crosslinked Polyolefin
Lining Type:
Adhesive
Pliancy:
Flexible
Color:
Black
Shrink Ratio:
2:1
Recovered Wall Thickness (Nominal):
.05in, 1.3mm, 1.3 – .05mm
Wall Thickness:
Medium
Length:
1in, 25mm
Recovered Inside Diameter (Max):
3.3mm, .13in
Expanded Inside Diameter (Min):
.29in, 7.4mm
Government Qualified:
No
Adhesive Options:
/86 Precoat
Molded Part Shape Code:
101A
Adhesive Code:
/86 Precoat
Adhesive Type:
High Performance Pre-Coat Adhesive
Wall Type:
Dual
Size Code:
21
Resistance Properties:
Immersion Protection
Operating Temperature Range:
-67 – 275°F, -55 – 135°C
Flammability:
Flame-Retardant
Resistance Protection:
Suitable for occasional exposure to fluids

Compatibility

  • Compatible Parts: CJ2087-000
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
101A021-3/86-0
Avnet America
Cable Accessories End Cap Semi-Rigid Modified Polyolefin
Avnet Europe
Cable Accessories End Cap Semi-Rigid Modified Polyolefin