Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.46
Barrel Type | Closed Barrel |
---|---|
Insulation Color | Red |
Profile | Standard |
PCB Mount Orientation | Vertical |
Plating Material | Gold |
Contact Termination Area Plating | Gold over Nickel |
Terminal Design | Solid |
Terminal Orientation | Straight |
Overall Length | 17.27mm, .68in |
Plating Thickness | 1µm, 30µin |
Wire Size | .08 – .24mm², 28 – 24AWG |
Accepts Wire Insulation Diameter Range | .79 – 1.22mm, .031 – .048in |
Barrel Inside Diameter | .056in |
Terminal Length | .29in |
Mating Pin Diameter | .056in |
Wire Insulation Support | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
For Use With | 53 Series Connector Block |
Packaging | Loose Piece |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Taper Pin |
Terminal Style | Pin |
Connector System | Cable-to-Board |
Contact Termination Base Material | Copper Alloy |
Headers & Wire Housings Taper Pin Extraction Tool |Amp Te Connectivity 66205-2 | Newark Electronics |
Headers&Wire Housings TAPER PIN EXTRACTION TOOL | Rapid Electronics |
TE Connectivity TAPER PIN 53 SERIES Connector Accessory | Distrelec |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Headers & Wire Housings TAPER PIN EXTRACTION TOOL | Sager |
Where can I find additional details, specifications and documents for a 66205-2?
Additional datasheets, footprints and schematics for 66205-2 are listed on our Part Details page. You can also find images and similar parts to 66205-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66205-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66205-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66205-2 fall under?
The 66205-2 is listed under Connectors > Power Connectors > Power Terminals.
Can I view similar or alternative parts?
You can view similar parts to 66205-2 when available in the Power Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66205-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 66205-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66205-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 66205-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66205-2 often in real-time on the comparison pages.
What if I can't find stock of 66205-2?
You can fill out our help required form which you can use to request a quote for 66205-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.