661GILF Part Information
Details for 661GILF by Integrated Device Technology
Semiconductors - ICs>Clock Timing & Frequency Management>Clock Synthesizers & Generators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.0200 |
10 | 1.8200 |
Stock Information
Details
Part Downloads
Part Specifications
Clock IC Type | Clock Generator |
Frequency | 73.728MHz |
No. of Outputs | 2Outputs |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 661GILF?
Additional datasheets, footprints and schematics for 661GILF are listed in our Part Details tab. You can also find the 661GILF image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 661GILF in the Pricing & Inventory tab next to part details. You can view 661GILF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 661GILF fall under?
The 661GILF is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to 661GILF when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 661GILF you can contact the distributor directly for product support, shipping queries etc.
Is the 661GILF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 661GILF have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 661GILF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 661GILF often in real-time on the comparison pages.
What if I can't find stock of 661GILF?
You can fill out our help required form which you can use to request a quote for 661GILF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.