Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Barrel Type | Open Barrel |
---|---|
Profile | Standard |
PCB Mount Orientation | Vertical |
Contact Termination Area Plating | Gold over Nickel |
Plating Material | Gold |
Terminal Design | Solid |
Terminal Orientation | Straight |
Plating Thickness | 1µm, 30µin |
Mating Tab Thickness | .016in, .41mm |
Mating Tab Width | .076in, 1.93mm |
Wire Size | 22 – 18AWG, .3 – .9mm² |
Accepts Wire Insulation Diameter Range | 1.17 – 1.9mm, .046 – .074in |
Overall Length | 13.59mm, .535in |
Wire Insulation Support | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging | Reel |
Packaging Quantity | 10000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Terminal |
Connector System | Cable-to-Board |
Terminal Style | Tab |
Contact Termination Base Material | Brass Alloy |
Amp Tab Strip |Amp Te Connectivity 66144-2 | Newark Electronics |
Quick Disconnect Terminal 18-22AWG Tab Gold Reel | Avnet America |
AMP-TAB STRIP | TE Connectivity 66144-2 | RS Americas |
Headers & Wire Housings AMP TAB STRIP | Sager |
Where can I find additional details, specifications and documents for a 66144-2?
Additional datasheets, footprints and schematics for 66144-2 are listed on our Part Details page. You can also find images and similar parts to 66144-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66144-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66144-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66144-2 fall under?
The 66144-2 is listed under Connectors > Power Connectors > Power Terminals.
Can I view similar or alternative parts?
You can view similar parts to 66144-2 when available in the Power Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66144-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 66144-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66144-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 66144-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66144-2 often in real-time on the comparison pages.
What if I can't find stock of 66144-2?
You can fill out our help required form which you can use to request a quote for 66144-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.