Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6614114002,
9-1195213-9 |
Prices starting from US$1.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$21.33
|
No stock
|
Buy Now | |
Heilind Electronics
from US$3.32
|
225
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.32
|
52
in stock
|
Buy Now | |
Avnet America
from US$2.55
|
-
|
Buy Now | |
Avnet Asia
from US$10.94
|
-
|
Buy Now | |
TTI Europe
from US$9.94
|
-
|
Buy Now | |
Sager
from US$1.97
|
-
|
Buy Now |
Fluid Type | Chemicals/Solvents, Brake Fluid, Lubricating Oil, Diesel Fuel, Hydraulic Fluid, Water, De-Icing Fluid, Aviation Fuel |
---|---|
Color | Black |
Shrink Ratio | 1.75:1 |
Flexibility | Very Flexible |
Material | Chlorinated Polyolefin |
Material Systems Code | 20 |
Size Range | .214 – .375in, 5.45 – 9.52mm |
Recovered Wall Thickness (Tolerance) | .02in, .51mm |
Recovered Wall Thickness (Nominal) | 1.01mm, .04in |
Expanded Inside Diameter (Min) | .375in, 9.52mm |
Recovered Inside Diameter (Max) | .214in, 5.45mm |
Low Outgassing | No |
Product Source | US |
Packaging Method | Spool |
Applicable Region | Worldwide |
Wall Type | Single |
Product Family | NT-FR |
Operating Temperature Range | -70 – 121°C |
Flammability | Flame-Retardant |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Shrink Temperature (Min) | 90°C |
Fluid Resistance | Splash Protection |
Recovery Temperature | 135°C |
NEOPRENE ELASTOMER TUBING | Heilind Electronics |
Cable Accessories Heat Shrinkable Tubing Elastomer Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves NTFR-3/8-0-SP | Sager |
Where can I find additional details, specifications and documents for a 6614114002?
Additional datasheets, footprints and schematics for 6614114002 are listed on our Part Details page. You can also find images and similar parts to 6614114002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6614114002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6614114002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6614114002 fall under?
The 6614114002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 6614114002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6614114002 you can contact the distributor directly for product support, shipping queries etc.
Is the 6614114002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6614114002 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America, Avnet Asia and TTI Europe have stock available or on a lead time for 6614114002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6614114002 often in real-time on the comparison pages.
What if I can't find stock of 6614114002?
You can fill out our help required form which you can use to request a quote for 6614114002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.