6612160-1 Rectangular Connectors by TE Connectivity

M-ZIF REC ASSEMBLY 260P SPLDER L5.4MM TY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$128.32

Distributor Stock
Logo for Farnell
Farnell
from US$128.32
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$144.95
10
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$179.00
10
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$140.26
10
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$157.88
-
Buy Now
Logo for Avnet America
Avnet America
from US$149.03
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Guide Pin Without
Shield Material Steel
Floating Bushings Without
Shield Plating Material Nickel over Copper
Material Glass-Filled Thermoplastic
Rear Grommet Without
Number of Positions 260
PCB Mount Orientation Vertical
Preloaded Yes
Number of Rows 10
Number of Signal Positions 260
Coaxial Socket Without
Connector Configuration Square Grid
Number of Power Positions 0
Panel Gasket Without
Number of Boardlocks 4
Keying Y
Contact Configuration Posted
端子のタイプ Tab
Contact Plating Material Gold Over Nickel
Contact Transmits (Typical) Signal
Shunts/Shorting Bars Without
Contact Layout Matrix
Signal Contact Material Copper Alloy
Contact Style Vertical
Multiple Contact Types Without
Contact Current Rating (Max) .8A
PCB Thickness (Recommended) .063in, 1.6mm
Operating Voltage 250VDC, 250VAC
AWG < 0 No
Centerline (Pitch) .1in
Housing Frame Plating Material Nickel
Housing Color Black, Natural
Housing Material Die Cast Zinc
Circuit Identification Feature With
Marked No
VDE Tested No
Agency/Standard UL
UL-Brandschutzklasse UL 94V-0
Mating Retention With
Mating Alignment With
Lock Type Positive Lock
PCB Mount Retention With
Mounting Hole Diameter .6mm, .0236in
Mounting Hardware Without
Flange With
Lock Lever Material Stainless Steel
PCB Mount Alignment Type Standard Polarized Tail
PCB Mount Retention Type Mounting Hole
Mating Hardware Quick Disconnect
Mating Retention Type Locking Latch
Mating Alignment Type Guide Hole
Fastener Type Slotted Hex
Mounting Hole Thread Size M3
Mounting Angle Vertical
PCB Mount Alignment Without
Mounting Holes With
For Use With Standard Connectors
Assembly Integration Feature Without
Halogen Free Yes
Packaging Method Tray
Packaging Quantity 16
Insertion Force Zero
Boxmount No
Connector & Contact Terminates To Printed Circuit Board
Strain Relief Without
Row-to-Row Spacing .1in, 2.54mm
Product Type Connector
Glow Wire Rating Standard Part - Not Glow Wire
Prewired No
Connector System Wire-to-Board
Shielded No
Connector Type Connector Assembly
Product Style Assembly
Grade Commercial
Shape Rectangular
Connector Style Receptacle
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post Length 3.5mm, .138in
Termination Method to Wire & Cable Solder
Connection Type Connector Assembly
Operating Temperature Range -67 – 185°F, -55 – 85°C
High Temperature Header No

Alternative Descriptions

Rectangular MIL Spec Conn M-ZIF REC ASSEMBLY 260P | Rapid Electronics
TE Connectivity M-ZIF REC ASSEMBLY 260P SPLDER L5.4MM TY | Distrelec
M-Zif Rec Assembly 260P Splder L5.4Mm Ty |Te Connectivity 6612160-1 | Newark Electronics
Conn Zero Insertion Force SKT 260 POS 2.54mm Solder ST Thru-Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6612160-1?

Additional datasheets, footprints and schematics for 6612160-1 are listed on our Part Details page. You can also find images and similar parts to 6612160-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6612160-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6612160-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6612160-1 fall under?

The 6612160-1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.

Can I view similar or alternative parts?

You can view similar parts to 6612160-1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6612160-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 6612160-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6612160-1 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 6612160-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6612160-1 often in real-time on the comparison pages.

What if I can't find stock of 6612160-1?

You can fill out our help required form which you can use to request a quote for 6612160-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay