Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RF Modulation | - |
---|---|
Data Rate Max | - |
Frequency Max | - |
Sensitivity dBm | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
Transmit Power | - |
Module Interface | - |
Supply Current | - |
RF Transceiver Applications | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
BOARD, EVALUATION | element14 |
Where can I find additional details, specifications and documents for a 660EVAL?
Additional datasheets, footprints and schematics for 660EVAL are listed on our Part Details page. You can also find images and similar parts to 660EVAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 660EVAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 660EVAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 660EVAL fall under?
The 660EVAL is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to 660EVAL when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 660EVAL you can contact the distributor directly for product support, shipping queries etc.
Is the 660EVAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 660EVAL have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 660EVAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 660EVAL often in real-time on the comparison pages.
What if I can't find stock of 660EVAL?
You can fill out our help required form which you can use to request a quote for 660EVAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.