Status: | Unknown |
---|---|
Series: | 660A Series |
RoHS: | Unknown |
Supply Voltage V AC | 230V |
---|---|
Heat Temperature Max | 450°C |
Output Power | 60W |
Kit Contents | Power Supply TC50A Solder Iron ST6a Iron Stand |
Product Range | 660A Series |
Plug Type | UK |
SVHC | No SVHC (27-Jun-2018) |
Soldering Station, 60W, 230Vac, Uk Plug | Newark Electronics |
SOLDERING STATION, 60W, 230VAC, UK PLUG | element14 |
Where can I find additional details, specifications and documents for a 660A UK?
Additional datasheets, footprints and schematics for 660A UK are listed on our Part Details page. You can also find images and similar parts to 660A UK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 660A UK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 660A UK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 660A UK fall under?
The 660A UK is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to 660A UK when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 660A UK you can contact the distributor directly for product support, shipping queries etc.
Is the 660A UK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 660A UK have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 660A UK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 660A UK often in real-time on the comparison pages.
What if I can't find stock of 660A UK?
You can fill out our help required form which you can use to request a quote for 660A UK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.