Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 180AYC10B |
Wiring Configuration | WYE (4 wire + ground) |
---|---|
Voltage (Max) | 480VAC |
Leakage Current (Max) (250VAC, 50Hz) | 192mA |
Current Rating | 180A |
Mount Style | Flanged |
Filter Type | 3-Phase Power Line |
Input Type | Terminal Block |
Filtered | Yes |
Output Type | Terminal Block |
Operating Temperature Range | -10 – 40°C |
180AYC10B=F7818 Current Rating: 180 A Input Termination Type: Terminal Block Output Termination Type: Terminal Block Wiring Configuration: WYE (4 wire + ground) Operating Voltage: 480 VAC Corcom 3-Phase Power Line Filters & Ayc Series | 180 A Terminal Block WYE (4 wire + ground) | Part Number: 6609977-6 | Internal Number: 6609977-6 | Alias Number: 180AYC10B | TE Connectivity | TE Store |
180Ayc10B=F7818 |Amp Te Connectivity 6609977-6 | Newark Electronics |
Filter, 180AYC10B=F7818 | TE Connectivity 6609977-6 | RS Americas |
Power Line Filter 50Hz/60Hz 180A 480VAC Terminal Block Flange Mount | Avnet America |
Power Line Filters 180A PHNX-PHNX CONN FLANGE MOUNT | Sager |
Where can I find additional details, specifications and documents for a 6609977-6?
Additional datasheets, footprints and schematics for 6609977-6 are listed on our Part Details page. You can also find images and similar parts to 6609977-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609977-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609977-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609977-6 fall under?
The 6609977-6 is listed under EMI Filters > Power Line Filters > 3-Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609977-6 when available in the 3-Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609977-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609977-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609977-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, RS Americas, Avnet America and Boersig have stock available or on a lead time for 6609977-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609977-6 often in real-time on the comparison pages.
What if I can't find stock of 6609977-6?
You can fill out our help required form which you can use to request a quote for 6609977-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.