Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 16FC10B |
Current Rating | 16A |
---|---|
Leakage Current (Max) (120VAC, 60Hz) | 3.8mA |
Leakage Current (Max) (250VAC, 50Hz) | 6.7mA |
Voltage (Max) | 250VAC |
Mount Style | Flanged |
Output Type | Terminal Block |
Filter Type | Power Line |
Filtered | Yes |
Input Type | Terminal Block |
Operating Temperature Range | -10 – 40°C |
AMP6609976-1 | Avnet America |
Filter, 16FC10B=F7740B | TE Connectivity 6609976-1 | RS Americas |
16A 250V CHASSIS MOUNT | TTI Europe |
Special Order: 16FC10B=F7740B Current Rating: 16 A Input Termination Type: Terminal Block Output Termination Type: Terminal Block Leakage Current (Max) (120VAC, 60Hz): 3.8 mA Leakage Current (Max) (250VAC, 50Hz): 6.7 mA Single Phase Filters & Corcom Fc Series | 16 A Terminal Block 3.8 mA | Part Number: 6609976-1 | Internal Number: 6609976-1 | Alias Number: 16FC10B | TE Connectivity | TE Store |
Power Line Filters EMI/RFI Filters and Accessories | Sager |
Where can I find additional details, specifications and documents for a 6609976-1?
Additional datasheets, footprints and schematics for 6609976-1 are listed on our Part Details page. You can also find images and similar parts to 6609976-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609976-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609976-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609976-1 fall under?
The 6609976-1 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609976-1 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609976-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609976-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609976-1 have stock available?
Authorised distributors including Avnet America, RS Americas, TTI Europe, TE Store and Sager have stock available or on a lead time for 6609976-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609976-1 often in real-time on the comparison pages.
What if I can't find stock of 6609976-1?
You can fill out our help required form which you can use to request a quote for 6609976-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.