Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Mat Type | Floor |
---|---|
Mat Colour | Blue |
Mat Material | Rubber |
Length | 40" |
External Width | 48" |
Thickness | 0.6" |
Mat Features | Dissipative 2 Layer |
Colour | Blue |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 66095?
Additional datasheets, footprints and schematics for 66095 are listed on our Part Details page. You can also find images and similar parts to 66095 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66095 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66095 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66095 fall under?
The 66095 is listed under Static Control, Site Safety & Clean Room Products > ESD Protection Products > Anti Static Mats.
Can I view similar or alternative parts?
You can view similar parts to 66095 when available in the Anti Static Mats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66095 you can contact the distributor directly for product support, shipping queries etc.
Is the 66095 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66095 have stock available?
There is no stock from authorised distributors for 66095.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66095 often in real-time on the comparison pages.
What if I can't find stock of 66095?
You can fill out our help required form which you can use to request a quote for 66095 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.