6609115-8

EMI Filters

> Multi-Function Inlet Filters

distributor space
Organise Price Comparison Results by
Distributor Statistics for 6609115-8
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 6609115-8
Series Information for 6609115-8 - TE Connectivity
  • Status: Active
  • Aliases: 6609115-8
  • Product Code: L714
  • Global Product Line: F49
  • GPL Description: Industrial

Description

1EGG8C-1=F7643B S0

Specifications

Voltage Selection:
None
Fuse Options:
Single
Leakage Current (Max) (120VAC, 60Hz):
250µA
Current Rating:
1A
Voltage (Max):
250VAC
Leakage Current (Max) (250VAC, 50Hz):
420µA
Mount Angle:
Right Angle
Mount Style:
Flanged
Comment:
CAUTION: Do not attempt to operate a single-fused model without the fuse door in place!
Filtered:
Yes
Ground Choke Option:
Yes
Type of Connector:
IEC 320/C-14
Output Type:
Wire Lead
Input Type:
IEC
Filter Type:
Power Entry Module
Switch Type:
None
Ground Option:
None
Operating Temperature Range:
-10 – 40°C

Compatibility

  • Compatible Parts: 1609142-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 1A Fuse ST 1 Port
Avnet Europe
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 1A Fuse ST 1 Port