Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609109-4 |
Prices starting from US$39.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$54.14
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$43.01
|
440
in stock
|
Buy Now | |
Chip One Stop
from US$42.40
|
440
in stock
|
Buy Now | |
Distrelec
from US$45.77
|
440
in stock
|
Buy Now | |
Farnell
from US$77.89
|
352
in stock
|
Buy Now | |
element14
from US$39.17
|
48
in stock
|
Buy Now | |
Future Electronics
from US$44.49
|
-
|
Buy Now | |
Avnet America
from US$40.06
|
-
|
Buy Now | |
Sager
from US$40.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Style | Complete Can |
---|---|
Fuse Options | Dual |
Voltage Selection | Single |
Extender Options | None |
Panel Thickness Range | .13 – 1mm |
Input Voltage Select | Single AC |
Current Rating | 10A |
Leakage Current (Max) (250VAC, 50Hz) | 5µA |
Leakage Current (Max) (120VAC, 60Hz) | 2µA |
Voltage (Max) | 250VAC |
Mount Angle | Vertical |
Mount Style | Flanged |
Ground Choke Option | No |
Output Type | .250" FASTON |
Switch Type | DPST |
Input Type | IEC |
Ground Option | None |
Filtered | Yes |
Filter Type | Power Entry Module |
Type of Connector | IEC 320/C-14 |
Operating Temperature Range | -10 – 40°C |
AC Power Entry Modules 10A DUAL FUSE HORIZONTAL | Rapid Electronics |
TE Connectivity PE0S0DLXC M0 C7031 Mains Power Connector | Distrelec |
FILTERED IEC MODULE, C14, 10A/QUICK CONN | Farnell |
UN FILTERED IEC INLET, C14, 10A/250V, QC | element14 |
Power Line Filter 10A 250V P Series 1 Ph | RS |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 10A Switch/Fuse RA 1 Port | Avnet America |
AC Power Entry Modules 10A DUAL FUSE HORIZONTAL MOUNT | Sager |
Where can I find additional details, specifications and documents for a 6609109-4?
Additional datasheets, footprints and schematics for 6609109-4 are listed on our Part Details page. You can also find images and similar parts to 6609109-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609109-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609109-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609109-4 fall under?
The 6609109-4 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609109-4 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609109-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609109-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609109-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and element14 have stock available or on a lead time for 6609109-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609109-4 often in real-time on the comparison pages.
What if I can't find stock of 6609109-4?
You can fill out our help required form which you can use to request a quote for 6609109-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.