Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609105-9 |
Prices starting from US$14.04
Distributor | Stock | ||
---|---|---|---|
Heilind Electronics
from US$20.55
|
148
in stock
|
Buy Now | |
Sager
from US$14.04
|
112
in stock
|
Buy Now | |
element14
from US$19.18
|
76
in stock
|
Buy Now | |
RS
from US$21.89
|
75
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$20.55
|
49
in stock
|
Buy Now | |
Avnet America
from US$15.52
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Style | None |
---|---|
Voltage Selection | Single |
Extender Options | None |
Fuse Options | Dual |
Panel Thickness Range | .13 – 1mm |
Input Voltage Select | Single AC |
Voltage (Max) | 250VAC |
Leakage Current (Max) (120VAC, 60Hz) | 2µA |
Leakage Current (Max) (250VAC, 50Hz) | 5µA |
Current Rating | 10A |
Mount Angle | Vertical |
Mount Style | Snap-In |
Comment | With Interconnection Block installed in place of filter. |
Output Type | .187" FASTON |
Type of Connector | IEC 320/C-14 |
Switch Type | DPST |
Ground Option | None |
Filter Type | Power Entry Module |
Ground Choke Option | No |
Input Type | IEC |
Filtered | No |
Operating Temperature Range | -10 – 40°C |
6609105-9 PS0S0DBX0=C1177 | Heilind Electronics |
AC Power Entry Modules 10A DUAL FUSE SNAP IN MOUNT | Sager |
PWR ENTRY MOD, IEC 60320 C14, 10A, 250V | element14 |
Power Entry Module GP Filtered | RS |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 10A Switch/Fuse ST 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 6609105-9?
Additional datasheets, footprints and schematics for 6609105-9 are listed on our Part Details page. You can also find images and similar parts to 6609105-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609105-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609105-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609105-9 fall under?
The 6609105-9 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609105-9 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609105-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609105-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609105-9 have stock available?
Authorised distributors including Heilind Electronics, Sager, element14, RS and Heilind Electronics Asia have stock available or on a lead time for 6609105-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609105-9 often in real-time on the comparison pages.
What if I can't find stock of 6609105-9?
You can fill out our help required form which you can use to request a quote for 6609105-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.