Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609075-7 |
Voltage (Max) | 125VDC |
---|---|
Current Rating | 10A |
Mount Style | Flanged |
Comment | Use with accessory GA310, mating connector 36", 18 AWG |
Type of Connector | 3-Pin |
Input Type | High Current Pin |
Filtered | Yes |
Output Type | PCB Mount |
Filter Type | DC |
Output Orientation | Right Angle |
Operating Temperature Range | -10 – 55°C |
AMP6609075-7 | Avnet America |
10DAFPF7983 S0 | TE Connectivity 6609075-7 | RS Americas |
TE Connectivity 10DAFP F7983 S0 Power Line Filters EMI/R | Distrelec |
10DAFP=F7983 S0 | Farnell |
AC Power Entry Modules 10A PCB MOUNT RIGHT ANGLE | Sager |
Where can I find additional details, specifications and documents for a 6609075-7?
Additional datasheets, footprints and schematics for 6609075-7 are listed on our Part Details page. You can also find images and similar parts to 6609075-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609075-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609075-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609075-7 fall under?
The 6609075-7 is listed under EMI Filters > Power Line Filters > DC Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609075-7 when available in the DC Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609075-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609075-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609075-7 have stock available?
Authorised distributors including Avnet America, RS Americas, Distrelec, Farnell and Sager have stock available or on a lead time for 6609075-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609075-7 often in real-time on the comparison pages.
What if I can't find stock of 6609075-7?
You can fill out our help required form which you can use to request a quote for 6609075-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.