Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609074-9 |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Current Rating | 125A |
---|---|
Voltage (Max) | 80VDC |
Mount Style | Flanged |
Filter Type | DC |
Output Type | Redundant Stud |
Output Orientation | Straight |
Input Type | Redundant Stud |
Filtered | Yes |
Operating Temperature Range | -10 – 55°C |
125Dcf6 J0=F7913 |Amp Te Connectivity 6609074-9 | Newark Electronics |
Where can I find additional details, specifications and documents for a 6609074-9?
Additional datasheets, footprints and schematics for 6609074-9 are listed on our Part Details page. You can also find images and similar parts to 6609074-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609074-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609074-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609074-9 fall under?
The 6609074-9 is listed under EMI Filters > Power Line Filters > DC Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609074-9 when available in the DC Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609074-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609074-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609074-9 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 6609074-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609074-9 often in real-time on the comparison pages.
What if I can't find stock of 6609074-9?
You can fill out our help required form which you can use to request a quote for 6609074-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.