Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609073-4 |
Prices starting from US$527.35
Wiring Configuration | WYE (4 wire + ground) |
---|---|
Current Rating | 60A |
Voltage (Max) | 440VAC |
Leakage Current (Max) (250VAC, 50Hz) | 3.4mA |
Mount Style | Bulkhead |
Comment | Dual Stage |
Input Type | Stud |
Filter Type | 3-Phase Power Line |
Filtered | Yes |
Output Type | Stud |
Operating Temperature Range | -10 – 40°C |
Power Line Filters 60A STUD GRND CHOKE HIGH PERFORMANCE | Sager |
Power Line Filter 60A 250V 3 phase Chass | RS |
60Ayt6C J0=F7477 |Amp Te Connectivity 6609073-4 | Newark Electronics |
A Series 60 A 440 VAC Bulkhead Power Line Filter | Future Electronics |
Power Line Filter 50Hz/60Hz 60A 440VAC Threaded Stud Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 6609073-4?
Additional datasheets, footprints and schematics for 6609073-4 are listed on our Part Details page. You can also find images and similar parts to 6609073-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609073-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609073-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609073-4 fall under?
The 6609073-4 is listed under EMI Filters > Power Line Filters > 3-Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609073-4 when available in the 3-Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609073-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609073-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609073-4 have stock available?
Authorised distributors including Sager, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 6609073-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609073-4 often in real-time on the comparison pages.
What if I can't find stock of 6609073-4?
You can fill out our help required form which you can use to request a quote for 6609073-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.