6609073-2 Power Line Filters by TE Connectivity

30AYT6C J0=F7475B

Status: Active
Series: -
RoHS: Unknown
Aliases: 30AYT6C
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$405.80

Distributor Stock
Logo for Farnell
Farnell
from US$405.80
No stock
Buy Now
Logo for TE Store
TE Store
from US$996.16
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$509.93
-
Buy Now
Logo for RS Americas
RS Americas
from US$440.73
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Wiring Configuration WYE (4 wire + ground)
Voltage (Max) 440VAC
Current Rating 30A
Leakage Current (Max) (250VAC, 50Hz) 3.4mA
Mount Style Bulkhead
Comment Dual Stage
Output Type Stud
Filter Type 3-Phase Power Line
Input Type Stud
Filtered Yes
Operating Temperature Range -10 – 40°C

Alternative Descriptions

30AYT6C J0=F7475B Current Rating: 30 A Input Termination Type: Stud Output Termination Type: Stud Wiring Configuration: WYE (4 wire + ground) Operating Voltage: 440 VAC 3 Phase Filters & Corcom Ayt Series | 30 A Stud WYE (4 wire + ground) | Part Number: 6609073-2 | Internal Number: 6609073-2 | Alias Number: 30AYT6C | TE Connectivity | TE Store
30Ayt6C J0=F7475B |Amp Te Connectivity 6609073-2 | Newark Electronics
Filter, 30AYT6C J0=F7475B | TE Connectivity 6609073-2 | RS Americas
Power Line Filter 50Hz/60Hz 30A 440VAC Threaded Stud Screw Mount | Avnet America
Power Line Filters 30A STUD GRND CHOKE HIGH PERFORMANCE | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6609073-2?

Additional datasheets, footprints and schematics for 6609073-2 are listed on our Part Details page. You can also find images and similar parts to 6609073-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6609073-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609073-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6609073-2 fall under?

The 6609073-2 is listed under EMI Filters > Power Line Filters > 3-Phase Filters.

Can I view similar or alternative parts?

You can view similar parts to 6609073-2 when available in the 3-Phase Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6609073-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 6609073-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6609073-2 have stock available?

Authorised distributors including TE Store, Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 6609073-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6609073-2 often in real-time on the comparison pages.

What if I can't find stock of 6609073-2?

You can fill out our help required form which you can use to request a quote for 6609073-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay