Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 20AYT6C |
Wiring Configuration | WYE (4 wire + ground) |
---|---|
Voltage (Max) | 440VAC |
Current Rating | 20A |
Leakage Current (Max) (250VAC, 50Hz) | 3.4mA |
Mount Style | Bulkhead |
Comment | Dual Stage |
Output Type | Stud |
Filter Type | 3-Phase Power Line |
Input Type | Stud |
Filtered | Yes |
Operating Temperature Range | -10 – 40°C |
Rfi Power Line Filter, 20A, 3.4Ma | Newark Electronics |
Power Line Filter 50Hz/60Hz 20A 440VAC Screw Screw Mount | Avnet America |
Filter, 20AYT6C J0=F7474 | TE Connectivity 6609073-1 | RS Americas |
20AYT6C J0=F7474 Current Rating: 20 A Input Termination Type: Stud Output Termination Type: Stud Wiring Configuration: WYE (4 wire + ground) Operating Voltage: 440 VAC 3 Phase Filters & Corcom Ayt Series | 20 A Stud WYE (4 wire + ground) | Part Number: 6609073-1 | Internal Number: 6609073-1 | Alias Number: 20AYT6C | TE Connectivity | TE Store |
Power Line Filters 20A STUD GRND CHOKE HIGH PERFORMANCE | Sager |
Where can I find additional details, specifications and documents for a 6609073-1?
Additional datasheets, footprints and schematics for 6609073-1 are listed on our Part Details page. You can also find images and similar parts to 6609073-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609073-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609073-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609073-1 fall under?
The 6609073-1 is listed under EMI Filters > Power Line Filters > 3-Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609073-1 when available in the 3-Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609073-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609073-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609073-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 6609073-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609073-1 often in real-time on the comparison pages.
What if I can't find stock of 6609073-1?
You can fill out our help required form which you can use to request a quote for 6609073-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.