Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 150FCD10B |
Prices starting from US$423.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$613.94
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$731.37
|
5
in stock
|
Buy Now | |
Distrelec
from US$423.16
|
5
in stock
|
Buy Now | |
TE Store
from US$1,575.18
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$669.74
|
-
|
Buy Now | |
Avnet America
from US$548.24
|
-
|
Buy Now | |
RS Americas
from US$696.92
|
-
|
Buy Now | |
Boersig
from US$639.76
|
-
|
Buy Now | |
Sager
from US$520.50
|
-
|
Buy Now | |
Farnell
from US$659.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wiring Configuration | DELTA (3 wire + ground) |
---|---|
Voltage (Max) | 480VAC |
Leakage Current (Max) (250VAC, 50Hz) | .63mA |
Current Rating | 150A |
Mount Style | Flanged |
Filtered | Yes |
Filter Type | Power Line |
Output Type | Terminal Block |
Input Type | Terminal Block |
Operating Temperature Range | -10 – 40°C |
Power Line Filters 480/277VAC 150A FLTR | Rapid Electronics |
TE Connectivity 150FCD10B F7767 Power Line Filters 480/2 | Distrelec |
150FCD10B=F7767 Current Rating: 150 A Input Termination Type: Terminal Block Output Termination Type: Terminal Block Wiring Configuration: DELTA (3 wire + ground) Operating Voltage: 480 VAC Corcom 3-Phase Filters & Fcd Series | 150 A Terminal Block DELTA (3 wire + ground) | Part Number: 6609070-9 | Internal Number: 6609070-9 | Alias Number: 150FCD10B | TE Connectivity | TE Store |
RFI Filter | RS |
Power Line Filters 480/277Vac 150A Fltr |Amp Te Connectivity 6609070-9 | Newark Electronics |
Power Line Filter 50Hz/60Hz 150A 480VAC Terminal Block Flange Mount | Avnet America |
Filter, 150FCD10B=F7767 | TE Connectivity 6609070-9 | RS Americas |
Power Line Filters | Sager |
Where can I find additional details, specifications and documents for a 6609070-9?
Additional datasheets, footprints and schematics for 6609070-9 are listed on our Part Details page. You can also find images and similar parts to 6609070-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609070-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609070-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609070-9 fall under?
The 6609070-9 is listed under EMI Filters > Power Line Filters > 3-Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609070-9 when available in the 3-Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609070-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609070-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609070-9 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, RS and Newark Electronics have stock available or on a lead time for 6609070-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609070-9 often in real-time on the comparison pages.
What if I can't find stock of 6609070-9?
You can fill out our help required form which you can use to request a quote for 6609070-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.