Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 110FCD10B |
Prices starting from US$593.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$709.80
|
2
in stock
|
Buy Now | |
TE Store
from US$1,790.52
|
6
in stock
|
Buy Now | |
element14
from US$662.11
|
2
in stock
|
Buy Now | |
Farnell
from US$593.17
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$952.63
|
-
|
Buy Now | |
Avnet America
from US$623.19
|
-
|
Buy Now | |
Boersig
from US$730.18
|
-
|
Buy Now | |
Sager
from US$660.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wiring Configuration | DELTA (3 wire + ground) |
---|---|
Voltage (Max) | 480VAC |
Current Rating | 110A |
Leakage Current (Max) (250VAC, 50Hz) | .62mA |
Mount Style | Flanged |
Filter Type | Power Line |
Output Type | Terminal Block |
Filtered | Yes |
Input Type | Terminal Block |
Operating Temperature Range | -10 – 40°C |
110FCD10B =F7763 Current Rating: 110 A Input Termination Type: Terminal Block Output Termination Type: Terminal Block Wiring Configuration: DELTA (3 wire + ground) Operating Voltage: 480 VAC Corcom 3-Phase Filters & Fcd Series | 110 A Terminal Block DELTA (3 wire + ground) | Part Number: 6609070-8 | Internal Number: 6609070-8 | Alias Number: 110FCD10B | TE Connectivity | TE Store |
RFI Filter | RS |
Power Line Filters 110Fcd10B =F7763 |Amp Te Connectivity 6609070-8 | Newark Electronics |
Power Line Filter 50Hz/60Hz 110A 480VAC Terminal Block Flange Mount | Avnet America |
Power Line Filters 110A TERM BLOCK SNGL STAGE | Sager |
Where can I find additional details, specifications and documents for a 6609070-8?
Additional datasheets, footprints and schematics for 6609070-8 are listed on our Part Details page. You can also find images and similar parts to 6609070-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609070-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609070-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609070-8 fall under?
The 6609070-8 is listed under EMI Filters > Power Line Filters > 3-Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609070-8 when available in the 3-Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609070-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609070-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609070-8 have stock available?
Authorised distributors including TE Store, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 6609070-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609070-8 often in real-time on the comparison pages.
What if I can't find stock of 6609070-8?
You can fill out our help required form which you can use to request a quote for 6609070-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.