Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 25FC10 |
Prices starting from US$131.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$181.92
|
20
in stock
|
Buy Now | |
TE Store
from US$379.16
|
78
in stock
|
Buy Now | |
Heilind Electronics
from US$174.73
|
42
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$174.73
|
14
in stock
|
Buy Now | |
Avnet America
from US$131.96
|
-
|
Buy Now | |
RS Americas
from US$167.75
|
-
|
Buy Now | |
Sager
from US$133.53
|
-
|
Buy Now | |
Farnell
from US$144.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (250VAC, 50Hz) | 6.7mA |
---|---|
Current Rating | 25A |
Leakage Current (Max) (120VAC, 60Hz) | 3.8mA |
Voltage (Max) | 250VAC |
Mount Style | Flanged |
Output Type | Terminal Block |
Filter Type | Power Line |
Ground Choke Option | No |
Filtered | Yes |
Input Type | Terminal Block |
Operating Temperature Range | -10 – 40°C |
25FC10 J0=F7750 Current Rating: 25 A Input Termination Type: Terminal Block Output Termination Type: Terminal Block Leakage Current (Max) (120VAC, 60Hz): 3.8 mA Leakage Current (Max) (250VAC, 50Hz): 6.7 mA Single Phase Filters & Corcom Fc Series | 25 A Terminal Block 3.8 mA | Part Number: 6609069-4 | Internal Number: 6609069-4 | Alias Number: 25FC10 | TE Connectivity | TE Store |
6609069-4 25AYC10B=F7746D | Heilind Electronics |
Power Line Filter 25A 250V FC Series 1 P | RS |
Power Line Filter 50Hz/60Hz 25A 250VAC Terminal Block Flange Mount | Avnet America |
Filter, 25FC10 J0=F7750 | TE Connectivity 6609069-4 | RS Americas |
Power Line Filters 25A PHENX-PHOENX TRM FLANGE MOUNT | Sager |
Where can I find additional details, specifications and documents for a 6609069-4?
Additional datasheets, footprints and schematics for 6609069-4 are listed on our Part Details page. You can also find images and similar parts to 6609069-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609069-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609069-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609069-4 fall under?
The 6609069-4 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609069-4 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609069-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609069-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609069-4 have stock available?
Authorised distributors including TE Store, Heilind Electronics, RS, Heilind Electronics Asia and Avnet America have stock available or on a lead time for 6609069-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609069-4 often in real-time on the comparison pages.
What if I can't find stock of 6609069-4?
You can fill out our help required form which you can use to request a quote for 6609069-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.