Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 25AYC10B |
Prices starting from US$199.14
Wiring Configuration | WYE (4 wire + ground) |
---|---|
Current Rating | 25A |
Leakage Current (Max) (250VAC, 50Hz) | 118mA |
Voltage (Max) | 480VAC |
Mount Style | Flanged |
Filtered | Yes |
Filter Type | 3-Phase Power Line |
Input Type | Terminal Block |
Output Type | Terminal Block |
Operating Temperature Range | -10 – 40°C |
Power Line Filters 25A PHOENIX CONTACTS FLANGE MOUNT | Sager |
Filter, 25AYC10B=F7746D | TE Connectivity 6609068-4 | RS Americas |
Power Line Filters Emi/Rfi Filters And |Amp Te Connectivity 6609068-4 | Newark Electronics |
Power Line Filter 50Hz/60Hz 25A 480VAC Terminal Block Flange Mount | Avnet America |
Special Order: 25AYC10B=F7746D Current Rating: 25 A Input Termination Type: Terminal Block Output Termination Type: Terminal Block Wiring Configuration: WYE (4 wire + ground) Operating Voltage: 480 VAC Corcom 3-Phase Power Line Filters & Ayc Series | 25 A Terminal Block WYE (4 wire + ground) | Part Number: 6609068-4 | Internal Number: 6609068-4 | Alias Number: 25AYC10B | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 6609068-4?
Additional datasheets, footprints and schematics for 6609068-4 are listed on our Part Details page. You can also find images and similar parts to 6609068-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609068-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609068-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609068-4 fall under?
The 6609068-4 is listed under EMI Filters > Power Line Filters > 3-Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609068-4 when available in the 3-Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609068-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609068-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609068-4 have stock available?
Authorised distributors including Sager, RS Americas, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 6609068-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609068-4 often in real-time on the comparison pages.
What if I can't find stock of 6609068-4?
You can fill out our help required form which you can use to request a quote for 6609068-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.