Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wiring Configuration | WYE (4 wire + ground) |
---|---|
Voltage (Max) | 480VAC |
Current Rating | 150A |
Mount Style | Flanged |
Comment | See Insertion Loss specifications. |
Output Type | Terminal Block |
Filter Type | 3-Phase Power Line |
Input Type | Terminal Block |
Filtered | Yes |
Operating Temperature Range | -10 – 40°C |
150AYC10B-95=F7809A Current Rating: 150 A Input Termination Type: Terminal Block Output Termination Type: Terminal Block Wiring Configuration: WYE (4 wire + ground) Operating Voltage: 480 VAC Corcom 3-Phase Power Line Filters & Ayc Series | 150 A Terminal Block WYE (4 wire + ground) | Part Number: 6609067-7 | Internal Number: 6609067-7 | TE Connectivity | TE Store |
150Ayc10B-95=F7809A |Amp Te Connectivity 6609067-7 | Newark Electronics |
150AYC10B-95F7809A | TE Connectivity 6609067-7 | RS Americas |
Power Line Filter 50Hz/60Hz 150A 480VAC Terminal Block Flange Mount | Avnet America |
Power Line Filters 100A PHNX-PHNX CONN FLANGE MOUNT | Sager |
Status: | Unknown |
---|---|
Series: | AYC Series |
RoHS: | Unknown |
Current Rating | 150A |
---|---|
Voltage Rating | 480VAC |
Filter Type | 3 Phase |
Filter Terminals | Terminal Block |
Inductance Min | - |
Capacitance | - |
Leakage Current Max | - |
Product Range | AYC Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 6609067-7?
Additional datasheets, footprints and schematics for 6609067-7 are listed on our Part Details page. You can also find images and similar parts to 6609067-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609067-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609067-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609067-7 fall under?
The 6609067-7 is listed under EMI Filters > Power Line Filters > 3-Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609067-7 when available in the 3-Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609067-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609067-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609067-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, RS Americas, Avnet America and Sager have stock available or on a lead time for 6609067-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609067-7 often in real-time on the comparison pages.
What if I can't find stock of 6609067-7?
You can fill out our help required form which you can use to request a quote for 6609067-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.