Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609066-1 |
Prices starting from US$17.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.68
|
79
in stock
|
Buy Now | |
Rapid Electronics
from US$21.22
|
139
in stock
|
Buy Now | |
Newark Electronics
from US$28.78
|
99
in stock
|
Buy Now | |
Chip One Stop
from US$18.90
|
99
in stock
|
Buy Now | |
Farnell
from US$23.48
|
80
in stock
|
Buy Now | |
element14
from US$27.10
|
44
in stock
|
Buy Now | |
Distrelec
from US$33.01
|
40
in stock
|
Buy Now | |
Avnet America
from US$17.74
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Wiring Configuration | WYE (4 wire + ground) |
---|---|
Leakage Current (Max) (250VAC, 50Hz) | 3mA |
Current Rating | 3A |
Voltage (Max) | 440VAC |
Mount Style | Flanged |
Filter Type | 3-Phase Power Line |
Filtered | Yes |
Output Type | .250" FASTON |
Input Type | .250" FASTON |
Operating Temperature Range | -10 – 40°C |
Power Line Filters 3A 1/4 FASTON FLANGE MOUNT | Rapid Electronics |
Power Line Filters 3A 1/4 Faston Flange Mount |Amp Te Connectivity 6609066-1 | Newark Electronics |
POWER LINE FILTER, 3-PH, 3A, 440VAC | Farnell |
RFI Filter 3-Phase WYE 3A | RS |
FILTER, 3A, 3 PHASE | element14 |
TE Connectivity - AMP 3-Phase Filter 3AYO1%3DF7691 S0 | Distrelec |
Power Line Filter 50Hz/60Hz 3A 440VAC Quick Connect Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 6609066-1?
Additional datasheets, footprints and schematics for 6609066-1 are listed on our Part Details page. You can also find images and similar parts to 6609066-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609066-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609066-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609066-1 fall under?
The 6609066-1 is listed under EMI Filters > Power Line Filters > 3-Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609066-1 when available in the 3-Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609066-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609066-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609066-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and RS have stock available or on a lead time for 6609066-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609066-1 often in real-time on the comparison pages.
What if I can't find stock of 6609066-1?
You can fill out our help required form which you can use to request a quote for 6609066-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.