Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609065-3 |
Prices starting from US$11.31
Distributor | Stock | ||
---|---|---|---|
Newark
from US$24.42
|
No stock
|
Buy Now | |
Sager
from US$11.31
|
100
in stock
|
Buy Now | |
Heilind Electronics
from US$15.91
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$15.91
|
1
in stock
|
Buy Now | |
Future Electronics
from US$11.98
|
-
|
Buy Now | |
Avnet America
from US$12.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (250VAC, 50Hz) | .42mA |
---|---|
Leakage Current (Max) (120VAC, 60Hz) | .25mA |
Current Rating | 6A |
Voltage (Max) | 250VAC |
Mount Style | Printed Circuit Board |
Filter Type | Power Line |
Output Type | PCB Pins .025" Square |
Ground Choke Option | No |
Filtered | Yes |
Input Type | PCB Pins .025" Square |
Operating Temperature Range | -10 – 40°C |
Power Line Filters 6A PCB MOUNT | Sager |
6609065-3 6EDP=F7689 S0 | Heilind Electronics |
Power Line Filters Emi/Rfi Filters And |Amp Te Connectivity 6609065-3 | Newark Electronics |
EDP Series 250 VAC 6 A PC Board Mountable General Purpose RFI Filter | Future Electronics |
Power Line Filter 50Hz/60Hz 6A 250VAC PC Pins Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 6609065-3?
Additional datasheets, footprints and schematics for 6609065-3 are listed on our Part Details page. You can also find images and similar parts to 6609065-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609065-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609065-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609065-3 fall under?
The 6609065-3 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609065-3 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609065-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609065-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609065-3 have stock available?
Authorised distributors including Sager, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 6609065-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609065-3 often in real-time on the comparison pages.
What if I can't find stock of 6609065-3?
You can fill out our help required form which you can use to request a quote for 6609065-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.