Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609056-4 |
Prices starting from US$47.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$54.17
|
30
in stock
|
Buy Now | |
Heilind Electronics
from US$79.92
|
96
in stock
|
Buy Now | |
Sager
from US$63.94
|
95
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$79.92
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$82.27
|
17
in stock
|
Buy Now | |
Rapid Electronics
from US$51.00
|
17
in stock
|
Buy Now | |
Chip One Stop
from US$74.20
|
17
in stock
|
Buy Now | |
Distrelec
from US$47.71
|
17
in stock
|
Buy Now | |
Avnet America
-
|
8
in stock
|
Buy Now | |
Boersig
from US$52.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (250VAC, 50Hz) | .13mA |
---|---|
Current Rating | 20A |
Voltage (Max) | 250VAC |
Leakage Current (Max) (120VAC, 60Hz) | .07mA |
Mount Style | Flanged |
Filter Type | Power Line |
Output Type | .250" FASTON |
Ground Choke Option | No |
Filtered | Yes |
Input Type | .250" FASTON |
Operating Temperature Range | -10 – 40°C |
6609056-4 20MV1=F7759 S0 | Heilind Electronics |
Power Line Filters .250 20A FILTER FLANGE MOUNT | Sager |
Power Line Filter 20A 250V 1 phase MV s | RS |
Power Line Filters .250 20A Filter Flange Mount |Corcom Te Connectivity 6609056-4 | Newark Electronics |
TE Connectivity - AMP Single Phase EMI Filter 250V 50/60HzHz | Distrelec |
Power Line Filter 50Hz/60Hz 20A 250VAC Quick Connect Flange Mount | Avnet America |
20MV1=F7759 S0 | Boersig |
TE | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6609056-4?
Additional datasheets, footprints and schematics for 6609056-4 are listed on our Part Details page. You can also find images and similar parts to 6609056-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609056-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609056-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609056-4 fall under?
The 6609056-4 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609056-4 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609056-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609056-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609056-4 have stock available?
Authorised distributors including Heilind Electronics, Sager, Heilind Electronics Asia, RS and Newark Electronics have stock available or on a lead time for 6609056-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609056-4 often in real-time on the comparison pages.
What if I can't find stock of 6609056-4?
You can fill out our help required form which you can use to request a quote for 6609056-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.