Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609056-2 |
Prices starting from US$25.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.78
|
No stock
|
Buy Now | |
Heilind Electronics
from US$35.60
|
514
in stock
|
Buy Now | |
Newark Electronics
from US$33.36
|
353
in stock
|
Buy Now | |
Chip One Stop
from US$26.50
|
353
in stock
|
Buy Now | |
Rapid Electronics
from US$29.96
|
349
in stock
|
Buy Now | |
Distrelec
from US$46.30
|
349
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$35.60
|
171
in stock
|
Buy Now | |
Sager
from US$25.00
|
11
in stock
|
Buy Now | |
Future Electronics
from US$35.05
|
-
|
Buy Now | |
Avnet America
from US$26.47
|
-
|
Buy Now | |
Farnell
from US$28.98
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (250VAC, 50Hz) | .13mA |
---|---|
Voltage (Max) | 250VAC |
Leakage Current (Max) (120VAC, 60Hz) | .07mA |
Current Rating | 6A |
Mount Style | Flanged |
Ground Choke Option | No |
Input Type | .250" FASTON |
Filter Type | Power Line |
Filtered | Yes |
Output Type | .250" FASTON |
Operating Temperature Range | -10 – 40°C |
6609056-2 6MV1=F7757 S0 | Heilind Electronics |
Power Line Filters .250 6A Filter Flange Mount |Amp Te Connectivity 6609056-2 | Newark Electronics |
Power Line Filters .250 6A FILTER FLANGE MOUNT | Rapid Electronics |
TE Connectivity 6MV1 F7757 S0 Single Phase EMI Filter 25 | Distrelec |
Power Line Filter 250V 6A Chass Mnt 1 ph | RS |
MV Series 6 A 50 Hz/60 Hz 250 VAC Flange Mount Power Line Filter | Future Electronics |
Power Line Filter 50Hz/60Hz 6A 250VAC Quick Connect Flange Mount | Avnet America |
6MV1=F7757 S0 | Farnell |
Where can I find additional details, specifications and documents for a 6609056-2?
Additional datasheets, footprints and schematics for 6609056-2 are listed on our Part Details page. You can also find images and similar parts to 6609056-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609056-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609056-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609056-2 fall under?
The 6609056-2 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609056-2 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609056-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609056-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609056-2 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Chip One Stop, Rapid Electronics and Distrelec have stock available or on a lead time for 6609056-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609056-2 often in real-time on the comparison pages.
What if I can't find stock of 6609056-2?
You can fill out our help required form which you can use to request a quote for 6609056-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.